multicomp PRO Terminal Block Pcb, 10 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTB-31D10

Description
TERMINAL BLOCK PCB, 10 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 10 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 10 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7577 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 10 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7577
Terminal Block Pcb, 10 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7577
TERMINAL BLOCK PCB, 10 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 10 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7577
Product Name Terminal Block Pcb, 10 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1536-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers