multicomp PRO Terminal Block Pcb, 12 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-31C12

Description
TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 12 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7572 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 12 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7572
Terminal Block Pcb, 12 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7572
TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7572
Product Name Terminal Block Pcb, 12 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15059 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers