multicomp PRO Terminal Block Pcb, 8 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-31C08

Description
TERMINAL BLOCK PCB, 8 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 8 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 8 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7571 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 8 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7571
Terminal Block Pcb, 8 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7571
TERMINAL BLOCK PCB, 8 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 8 POSITION, 26-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7571
Product Name Terminal Block Pcb, 8 Position, 26-12Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details