multicomp PRO Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCTAR50V105KB

Description
TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 97M4222 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Multicomp Pro
97M4222
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Multicomp Pro 97M4222
TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4222
Product Name Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details