multicomp PRO Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCTAR35V106KE

Description
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 97M4217 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro
97M4217
Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro 97M4217
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, 10% Rohs Compliant Multicomp Pro - 74AC1391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10% Rohs Compliant Multicomp Pro
74AC1391
Cap, 10Μf, 35V, 10% Rohs Compliant Multicomp Pro 74AC1391
CAP, 10µF, 35V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 35V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M4217 74AC1391
Product Name Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Multicomp Pro Cap, 10Μf, 35V, 10% Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details