multicomp PRO Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Multicomp Pro MCTAR16V106KC

Description
TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Multicomp Pro - 97M4210 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Multicomp Pro
97M4210
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Multicomp Pro 97M4210
TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4210
Product Name Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers