multicomp PRO Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro MCTAEF-25R-V

Description
SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro - 11N5445 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro
11N5445
Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro 11N5445
SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 11N5445
Product Name Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3F Tactile Switch - B3F-3150 - Aratas America LLC
Specs
Switch Dimensions 10.15 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
7 suppliers
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers