multicomp PRO Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro MCTAEF-25N-V

Description
SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro - 11N5444 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro
11N5444
Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro 11N5444
SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 25mA, SMD; Product Range:MCTAEF Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 11N5444
Product Name Switch, Tactile, Spst-No, 25Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, 125Ma, Solder Lug; Product Range Schurter - 04F1085 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers