multicomp PRO Transformer, Toroidal, 2 X 55V, 500Va; Power Rating Multicomp Pro MCTA500/55

Description
TRANSFORMER, TOROIDAL, 2 X 55V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROIDAL, 2 X 55V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroidal, 2 X 55V, 500Va; Power Rating Multicomp Pro - 38K4938 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroidal, 2 X 55V, 500Va; Power Rating Multicomp Pro
38K4938
Transformer, Toroidal, 2 X 55V, 500Va; Power Rating Multicomp Pro 38K4938
TRANSFORMER, TOROIDAL, 2 X 55V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, TOROIDAL, 2 X 55V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4938
Product Name Transformer, Toroidal, 2 X 55V, 500Va; Power Rating Multicomp Pro
Output Voltage 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-0053 HPH5-0053LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A5-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 200 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details