multicomp PRO Transformer, Toroidal, 2 X 35V, 500Va; Power Rating Multicomp Pro MCTA500/35

Description
TRANSFORMER, TOROIDAL, 2 X 35V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 35V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROIDAL, 2 X 35V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 35V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroidal, 2 X 35V, 500Va; Power Rating Multicomp Pro - 38K4935 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroidal, 2 X 35V, 500Va; Power Rating Multicomp Pro
38K4935
Transformer, Toroidal, 2 X 35V, 500Va; Power Rating Multicomp Pro 38K4935
TRANSFORMER, TOROIDAL, 2 X 35V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 35V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, TOROIDAL, 2 X 35V, 500VA; Power Rating:500VA; Secondary Voltages:2 x 35V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4935
Product Name Transformer, Toroidal, 2 X 35V, 500Va; Power Rating Multicomp Pro
Output Voltage 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HP3-0138 HP3-0138LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Isolation Transformer - 1321-3TW051-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details