multicomp PRO Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro MCTA3-2R2-V

Description
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro - 12N2298 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro
12N2298
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro 12N2298
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 12N2298
Product Name Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3676-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers