multicomp PRO Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro MCTA3-1R3-V

Description
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro - 12N2297 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro
12N2297
Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro 12N2297
SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 1.5mA, SMD; Product Range:MCTA3 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP57 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 12N2297
Product Name Switch, Tactile, Spst, 1.5Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers