TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:2 x 25V; Secondary Current Nom:5A; Transformer Mounting:Panel; Product Range:-; Output Current:5A; Output Current, Secondary Parallel:10A; Output Voltage:25V; Weight:2.38kgRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4923 |
| Product Name | Toroidal Transformer; Power Rating Multicomp Pro |
| Mounting | Panel |