multicomp PRO Toroidal Transformer; Power Rating Multicomp Pro MCTA250/18

Description
TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:1 x 18V; Secondary Current Nom:6.94A; Transformer Mounting:Panel; Mounting Type:Donut; Output Current:6.94A; Output Current, Secondary Parallel:13.88A RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:1 x 18V; Secondary Current Nom:6.94A; Transformer Mounting:Panel; Mounting Type:Donut; Output Current:6.94A; Output Current, Secondary Parallel:13.88A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Multicomp Pro - 38K4922 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Multicomp Pro
38K4922
Toroidal Transformer; Power Rating Multicomp Pro 38K4922
TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:1 x 18V; Secondary Current Nom:6.94A; Transformer Mounting:Panel; Mounting Type:Donut; Output Current:6.94A; Output Current, Secondary Parallel:13.88A RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:1 x 18V; Secondary Current Nom:6.94A; Transformer Mounting:Panel; Mounting Type:Donut; Output Current:6.94A; Output Current, Secondary Parallel:13.88A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4922
Product Name Toroidal Transformer; Power Rating Multicomp Pro
Mounting Panel
Unlock Full Specs
to access all available technical data