TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:2 x 12V; Secondary Current Nom:10.42A; Transformer Mounting:Panel; Product Range:-; Output Current:10.42A; Output Current, Secondary Parallel:20.84A; Output Voltage:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4921 |
| Product Name | Toroidal Transformer; Power Rating Multicomp Pro |
| Mounting | Panel |