TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:110.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4917 |
| Product Name | Toroidal Transformer; Power Rating Multicomp Pro |
| Output Voltage | 18 volts |