multicomp PRO Toroidal Transformer; Power Rating Multicomp Pro MCTA080/55

Description
TOROIDAL TRANSFORMER; Power Rating:80VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:87.5mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:80VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:87.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Multicomp Pro - 38K4896 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Multicomp Pro
38K4896
Toroidal Transformer; Power Rating Multicomp Pro 38K4896
TOROIDAL TRANSFORMER; Power Rating:80VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:87.5mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:80VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:87.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4896
Product Name Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A2-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 80 VA
View Details
LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-473 LPD5030V-473MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details