The Toroidal Transformer, part number 38K4891, has a power rating of 80VA and features dual primary and dual secondary windings. It operates at secondary voltages of 2 x 9V and is designed for chassis mounting. The transformer is constructed with a potted toroid center and utilizes wire leaded terminals for connection. It is compliant with RoHS regulations and has an outer diameter of 87.5mm. The transformer is built to meet various standards, including EN61558-1 and UL recognition under family approval E115159. Its insulation system includes Class H winding wire rated for 180°C, ensuring durability and reliability in various applications.
TOROIDAL TRANSFORMER; Power Rating:80VA; Secondary Voltages:2 x 9V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:87.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4891 |
| Product Name | Toroidal Transformer; Power Rating Multicomp Pro |
| Output Voltage | 9 volts |