TOROIDAL TRANSFORMER; Power Rating:50VA; Secondary Voltages:2 x 15V; Secondary Current Nom:1.67A; Transformer Mounting:Panel; Product Range:-; Output Current:1.67A; Output Current, Secondary Parallel:3.34A; Output Voltage:15V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 38K4882 |
| Product Name | Toroidal Transformer; Power Rating Multicomp Pro |
| Mounting | Panel |