multicomp PRO Toroidal Transformer; Power Rating Multicomp Pro MCTA030/18

Description
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Multicomp Pro - 38K4877 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Multicomp Pro
38K4877
Toroidal Transformer; Power Rating Multicomp Pro 38K4877
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4877
Product Name Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD3015 Series Shielded Coupled Power Inductors - LPD3015-184 LPD3015-184MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 161D12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F12-200 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
5 suppliers