multicomp PRO Toroidal Transformer; Power Rating Multicomp Pro MCTA030/15

Description
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Multicomp Pro - 38K4876 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Multicomp Pro
38K4876
Toroidal Transformer; Power Rating Multicomp Pro 38K4876
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:73mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 38K4876
Product Name Toroidal Transformer; Power Rating Multicomp Pro
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details