multicomp PRO Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro MCT1206R334KCT

Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro - 38K9096 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro
38K9096
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro 38K9096
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3045
Cap, 0.33Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3045
CAP, 0.33µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 25V, 10%, X7R, 1206, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9096 03AC3045
Product Name Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro Cap, 0.33Μf, 25V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers