multicomp PRO Led Bulb, Wedge, Warm White, 3.2W; Lamp Base Type Multicomp Pro MCT1018ES30DWW

Description
LED BULB, WEDGE, WARM WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:3200K RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WARM WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:3200K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Warm White, 3.2W; Lamp Base Type Multicomp Pro - 78T7111 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Warm White, 3.2W; Lamp Base Type Multicomp Pro
78T7111
Led Bulb, Wedge, Warm White, 3.2W; Lamp Base Type Multicomp Pro 78T7111
LED BULB, WEDGE, WARM WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:3200K RoHS Compliant: Yes

LED BULB, WEDGE, WARM WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:3200K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T7111
Product Name Led Bulb, Wedge, Warm White, 3.2W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Global Series, LED, lens, magenta - K859500815-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details