multicomp PRO Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro MCT0603R223KCT

Description
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro - 38K9087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro
38K9087
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro 38K9087
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3042
Cap, 0.022Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3042
CAP, 0.022µF, 25V, 10%, X7R, 0603, REEL; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 25V, 10%, X7R, 0603, REEL; Capacitance:22000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9087 03AC3042
Product Name Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro Cap, 0.022Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details