multicomp PRO Ceramic Capacitor, 0.1Uf, 25V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro MCT0603F104ZCT

Description
CERAMIC CAPACITOR, 0.1UF, 25V, Y5V, +80,-20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCT Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 25V, Y5V, +80,-20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCT Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 25V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro - 38K9086 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro
38K9086
Ceramic Capacitor, 0.1Uf, 25V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro 38K9086
CERAMIC CAPACITOR, 0.1UF, 25V, Y5V, +80,-20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCT Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, Y5V, +80,-20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 25V, Y5V, 0603; Capacitance Multicomp Pro - 03AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, Y5V, 0603; Capacitance Multicomp Pro
03AC3041
Cap, 0.1Μf, 25V, Y5V, 0603; Capacitance Multicomp Pro 03AC3041
CAP, 0.1µF, 25V, Y5V, 0603; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 0.1µF, 25V, Y5V, 0603; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9086 03AC3041
Product Name Ceramic Capacitor, 0.1Uf, 25V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro Cap, 0.1Μf, 25V, Y5V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers