multicomp PRO Res, 2R7, 5%, 35W, To-263, Thick Film; Resistor Case Style Multicomp Pro MCSTR35JBG2R70

Description
RES, 2R7, 5%, 35W, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:2.7ohm; Product Range:STR35 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:35W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2R7, 5%, 35W, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:2.7ohm; Product Range:STR35 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:35W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R7, 5%, 35W, To-263, Thick Film; Resistor Case Style Multicomp Pro - 47AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 35W, To-263, Thick Film; Resistor Case Style Multicomp Pro
47AC1381
Res, 2R7, 5%, 35W, To-263, Thick Film; Resistor Case Style Multicomp Pro 47AC1381
RES, 2R7, 5%, 35W, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:2.7ohm; Product Range:STR35 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:35W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R7, 5%, 35W, TO-263, THICK FILM; Resistor Case Style:TO-263 (D2PAK); Resistance:2.7ohm; Product Range:STR35 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:35W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1381
Product Name Res, 2R7, 5%, 35W, To-263, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263 (D2PAK)
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details