multicomp PRO Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro MCSRM-8R8G

Description
SWITCH, ROTARY, 25mA; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 25mA; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro - 74M3069 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro
74M3069
Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro 74M3069
SWITCH, ROTARY, 25mA; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes

SWITCH, ROTARY, 25mA; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74M3069
Product Name Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switches - 1450627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details