multicomp PRO Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro MCSRM-8R7G

Description
SWITCH, ROTARY, 25mA; No. of Switch Positions:7 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 25mA; No. of Switch Positions:7 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro - 74M3068 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro
74M3068
Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro 74M3068
SWITCH, ROTARY, 25mA; No. of Switch Positions:7 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes

SWITCH, ROTARY, 25mA; No. of Switch Positions:7 Position; No. of Poles:8 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:MCSRM Series; Illumination:Non Illuminated; Contact Current Max:25mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74M3068
Product Name Switch, Rotary, 25Ma; No. Of Switch Positions Multicomp Pro
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE10K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details