multicomp PRO Varistor, 28J, 275Vrms; Voltage Rating Vac Multicomp Pro MCSR431K07DS

Description
VARISTOR, 28J, 275VRMS; Voltage Rating VAC:275V; Voltage Rating V DC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9.5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 28J, 275VRMS; Voltage Rating VAC:275V; Voltage Rating V DC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9.5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 28J, 275Vrms; Voltage Rating Vac Multicomp Pro - 23T7637 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 28J, 275Vrms; Voltage Rating Vac Multicomp Pro
23T7637
Varistor, 28J, 275Vrms; Voltage Rating Vac Multicomp Pro 23T7637
VARISTOR, 28J, 275VRMS; Voltage Rating VAC:275V; Voltage Rating V DC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9.5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 28J, 275VRMS; Voltage Rating VAC:275V; Voltage Rating V DC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9.5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7637
Product Name Varistor, 28J, 275Vrms; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Bridge Rectifiers - 1464738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details