multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 91 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X91R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 91 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 91 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 91 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4186 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 91 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4186
Surface Mount Thick Film Resistor, Mcsr 12 Series, 91 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4186
Surface Mount Thick Film Resistor, MCSR 12 Series, 91 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 91 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4186
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 91 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details