multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 910 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X9100FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 910 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 910 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 910 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 910 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4187
Surface Mount Thick Film Resistor, Mcsr 12 Series, 910 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4187
Surface Mount Thick Film Resistor, MCSR 12 Series, 910 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 910 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4187
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 910 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details