multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X82R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4179
Surface Mount Thick Film Resistor, Mcsr 12 Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4179
Surface Mount Thick Film Resistor, MCSR 12 Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 82 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4179
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 82 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details