multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X68R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 68 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 68 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4167
Surface Mount Thick Film Resistor, Mcsr 12 Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4167
Surface Mount Thick Film Resistor, MCSR 12 Series, 68 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 68 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4167
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 68 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details