multicomp PRO 4W Resistor MCSR12X5103FTL

Description
Res Anti-Sulfured Thick Film 1206 510k Ohm 1% 1/4W ±100ppm/°C Ceramic Paper T/R Product overview: MCSR12X5103FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5103FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Anti-Sulfured Thick Film 1206 510k Ohm 1% 1/4W ±100ppm/°C Ceramic Paper T/R Product overview: MCSR12X5103FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5103FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-MCSR12X5103FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Anti-Sulfured Thick Film 1206 510k Ohm 1% 1/4W ±100ppm/°C Ceramic Paper T/R Product overview: MCSR12X5103FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5103FTL can be used for catalog matching and distributor lookup.

Res Anti-Sulfured Thick Film 1206 510k Ohm 1% 1/4W ±100ppm/°C Ceramic Paper T/R Product overview: MCSR12X5103FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5103FTL can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4152
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4152
Surface Mount Thick Film Resistor, MCSR 12 Series, 510 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 510 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-MCSR12X5103FTL 88T4152
Product Name 4W Resistor Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Resistance Range 510000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details