multicomp PRO SMD 510 Ohm 250 Mw 200 V Resistor MCSR12X5100FTL

Description
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, - 1%, 200 V Rohs Compliant: Yes Product overview: MCSR12X5100FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 250 Mw, 200 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 250 Mw, 200 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5100FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, - 1%, 200 V Rohs Compliant: Yes Product overview: MCSR12X5100FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 250 Mw, 200 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 250 Mw, 200 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5100FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 510 Ohm 250 Mw 200 V Resistor - 52-MCSR12X5100FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 Ohm 250 Mw 200 V Resistor
52-MCSR12X5100FTL
SMD 510 Ohm 250 Mw 200 V Resistor 52-MCSR12X5100FTL
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, - 1%, 200 V Rohs Compliant: Yes Product overview: MCSR12X5100FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 250 Mw, 200 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 250 Mw, 200 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5100FTL can be used for catalog matching and distributor lookup.

Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, - 1%, 200 V Rohs Compliant: Yes Product overview: MCSR12X5100FTL from Multicomp is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 250 Mw, 200 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 250 Mw, 200 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCSR12X5100FTL can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4149
Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4149
Surface Mount Thick Film Resistor, MCSR 12 Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 510 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-MCSR12X5100FTL 88T4149
Product Name SMD 510 Ohm 250 Mw 200 V Resistor Surface Mount Thick Film Resistor, Mcsr 12 Series, 510 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Resistance Range 510 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers