multicomp PRO Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCSR12X4701FTL

Description
RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:MCRS Series; Voltage Rating:200V; Resistor Element Material:Ceramic; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:MCRS Series; Voltage Rating:200V; Resistor Element Material:Ceramic; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 22AC4544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
22AC4544
Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 22AC4544
RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:MCRS Series; Voltage Rating:200V; Resistor Element Material:Ceramic; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:MCRS Series; Voltage Rating:200V; Resistor Element Material:Ceramic; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4143
Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4143
Surface Mount Thick Film Resistor, MCSR 12 Series, 4.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 4.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4544 88T4143
Product Name Res, 4K7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details