multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro MCSR12X470 JTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro - 88T4141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
88T4141
Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro 88T4141
Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4141
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details