multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X2402FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4639 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4639
Surface Mount Thick Film Resistor, Mcsr 12 Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4639
Surface Mount Thick Film Resistor, MCSR 12 Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4639
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details