multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 2.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X2401FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 2.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 2.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 2.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4638 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 2.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4638
Surface Mount Thick Film Resistor, Mcsr 12 Series, 2.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4638
Surface Mount Thick Film Resistor, MCSR 12 Series, 2.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 2.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4638
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 2.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details