multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X2001FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4623 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4623
Surface Mount Thick Film Resistor, Mcsr 12 Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4623
Surface Mount Thick Film Resistor, MCSR 12 Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4623
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details