multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X1601FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4611
Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4611
Surface Mount Thick Film Resistor, MCSR 12 Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 1.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4611
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details