multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X1000FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4574 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4574
Surface Mount Thick Film Resistor, Mcsr 12 Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4574
Surface Mount Thick Film Resistor, MCSR 12 Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 100 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4574
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 100 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details