multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.3 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12W1R30FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 1.3 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 1.3 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.3 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4569 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.3 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4569
Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.3 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4569
Surface Mount Thick Film Resistor, MCSR 12 Series, 1.3 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 1.3 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4569
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 1.3 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers