multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 910 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X9103FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 910 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 910 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 910 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4568 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 910 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4568
Surface Mount Thick Film Resistor, Mcsr 08 Series, 910 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4568
Surface Mount Thick Film Resistor, MCSR 08 Series, 910 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 910 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4568
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 910 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details