multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X8201FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 8.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 8.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4557 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4557
Surface Mount Thick Film Resistor, Mcsr 08 Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4557
Surface Mount Thick Film Resistor, MCSR 08 Series, 8.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 8.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4557
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 8.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details