multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X6202FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4538
Surface Mount Thick Film Resistor, Mcsr 08 Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4538
Surface Mount Thick Film Resistor, MCSR 08 Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4538
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details