multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X472 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 4.7 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 4.7 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4517 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4517
Surface Mount Thick Film Resistor, Mcsr 08 Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4517
Surface Mount Thick Film Resistor, MCSR 08 Series, 4.7 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 4.7 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4517
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 4.7 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers