multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 47 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X4702FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 47 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 47 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 47 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4514 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 47 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro
86T4514
Surface Mount Thick Film Resistor, Mcsr 08 Series, 47 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro 86T4514
Surface Mount Thick Film Resistor, MCSR 08 Series, 47 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 47 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4514
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 47 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details