multicomp PRO Res, 470R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCSR08X4700FTL

Description
RES, 470R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 22AC4541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
22AC4541
Res, 470R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 22AC4541
RES, 470R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 08 Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4512 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4512
Surface Mount Thick Film Resistor, Mcsr 08 Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4512
Surface Mount Thick Film Resistor, MCSR 08 Series, 470 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 470 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4541 86T4512
Product Name Res, 470R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 08 Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details