multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X392 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4503 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4503
Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4503
Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4503
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details